Ensinger, Inc. TECAPRO® MT white

Description
TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross sections, thus reducing the tendency for parts to warp after undergoing repeated superheated steam sterilization. This, in addition to its low density, makes TECAPRO MT easy to machine into lightweight components often used in medical technology. TECAPRO MT has been thoroughly tested for biocompatibility according to ISO 10993. In addition, TECAPRO MT white has been tested accoring to USP Class VI. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering
Datasheet
Description
TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross sections, thus reducing the tendency for parts to warp after undergoing repeated superheated steam sterilization. This, in addition to its low density, makes TECAPRO MT easy to machine into lightweight components often used in medical technology. TECAPRO MT has been thoroughly tested for biocompatibility according to ISO 10993. In addition, TECAPRO MT white has been tested accoring to USP Class VI. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPRO® MT white -  - Ensinger, Inc.
Washington, PA, United States
TECAPRO® MT white
TECAPRO® MT white
TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross sections, thus reducing the tendency for parts to warp after undergoing repeated superheated steam sterilization. This, in addition to its low density, makes TECAPRO MT easy to machine into lightweight components often used in medical technology. TECAPRO MT has been thoroughly tested for biocompatibility according to ISO 10993. In addition, TECAPRO MT white has been tested accoring to USP Class VI. Facts Chemical designation: PP (Polypropylene) Color: white Density: 0,92 g/cm3 Main Features heat stabilized autoclavable biocompatible good chemical resistance hydrolysis and superheated steam resistant low moisture absorption good slide and wear properties Target industries medical technology pharmaceutical industry food engineering

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross sections, thus reducing the tendency for parts to warp after undergoing repeated superheated steam sterilization. This, in addition to its low density, makes TECAPRO MT easy to machine into lightweight components often used in medical technology. TECAPRO MT has been thoroughly tested for biocompatibility according to ISO 10993. In addition, TECAPRO MT white has been tested accoring to USP Class VI.

Facts

  • Chemical designation: PP (Polypropylene)
  • Color: white
  • Density: 0,92 g/cm3

Main Features

  • heat stabilized
  • autoclavable
  • biocompatible
  • good chemical resistance
  • hydrolysis and superheated steam resistant
  • low moisture absorption
  • good slide and wear properties

Target industries

  • medical technology
  • pharmaceutical industry
  • food engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPRO® MT white
Chemical System PP (Polypropylene); Polypropylene
Industry Sanitary
Use Temperature 212 to 284 F (100 to 140 C)
Deflection Temperature 187 F (86.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-301 - WAGO
Specs
Form / Shape Plate
Thickness 1.26 inch (32 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details