Ensinger, Inc. KYNAR® 740 PVDF natural

Description
​KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance, and low flammability. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology
Datasheet
Description
​KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance, and low flammability. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KYNAR® 740 PVDF natural -  - Ensinger, Inc.
Washington, PA, United States
KYNAR® 740 PVDF natural
KYNAR® 740 PVDF natural
​KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance, and low flammability. Facts Chemical designation: PVDF (Polyvinylidene fluoride) Color: white Density: 1,78 g/cm3 Main Features excellent chemical resistance inherent flame resistance high gamma radiation resistance good UV and weather resistance good mechanical properties low moisture absorption good machinability Target industries chemical plant engineering process engineering medical technology cleanroom technology

​KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen because of its unique properties which include outstanding chemical and solvent resistance, good corrosion resistance, good thermal stability, outstanding UV resistance, and low flammability.

Facts

  • Chemical designation: PVDF (Polyvinylidene fluoride)
  • Color: white
  • Density: 1,78 g/cm3

Main Features

  • excellent chemical resistance
  • inherent flame resistance
  • high gamma radiation resistance
  • good UV and weather resistance
  • good mechanical properties
  • low moisture absorption
  • good machinability

Target industries

  • chemical plant engineering
  • process engineering
  • medical technology
  • cleanroom technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name KYNAR® 740 PVDF natural
Chemical System PVDF (Polyvinylidene fluoride)
Use Temperature 300 F (149 C)
Deflection Temperature 221 to 284 F (105 to 140 C)
Thermal Conductivity 0.1904 W/m-K (0.1100 BTU-ft/hr-ft²-F)
Tensile (Break) 8000 psi (55158 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PTFE Impeller -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Water & Wastewater Treatment,Food & Beverage
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details