Ensinger, Inc. TECAST® T natural

Description
Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light weight make TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear applications. Facts Chemical designation: PA 6 (Polyamide 6) Color: natural Density: 1,14 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry food engineering food processing mining industry
Datasheet
Description
Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light weight make TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear applications. Facts Chemical designation: PA 6 (Polyamide 6) Color: natural Density: 1,14 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry food engineering food processing mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAST® T natural -  - Ensinger, Inc.
Washington, PA, United States
TECAST® T natural
TECAST® T natural
Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light weight make TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear applications. Facts Chemical designation: PA 6 (Polyamide 6) Color: natural Density: 1,14 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry food engineering food processing mining industry

Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's fatigue resistance, noise damping ability, corrosion resistance, and light weight make TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear applications.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: natural
  • Density: 1,14 g/cm3

Main Features

  • good wear properties
  • good mechanical properties
  • high fatigue strength
  • good damping
  • high mechanical load capacity
  • resistant to many oils, greases and fuels

Target industries

  • construction industry
  • gear manufacturing
  • oil and gas industry
  • conveyor technology
  • agricultural machinery
  • heavy duty industry
  • food engineering
  • food processing
  • mining industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAST® T natural
Chemical System PA 6 (Polyamide 6); Polyamide
Industry OEM or Industrial
Use Temperature 200 to 300 F (93 to 149 C)
Deflection Temperature 200 to 370 F (93.33 to 188 C)
Thermal Conductivity 0.2409 W/m-K (0.1392 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0787 inch (2 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details