Ensinger, Inc. TECAGLIDE Black

Description
TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery
Datasheet
Description
TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAGLIDE Black -  - Ensinger, Inc.
Washington, PA, United States
TECAGLIDE Black
TECAGLIDE Black
TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products, and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness high mechanical load capacity Target industries conveyor technology construction industry heavy duty industry packaging and paper machinery

TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products, and exhibits a high level of ductility and toughness.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: black
  • Density: 1,13

Main Features

  • excellent slip-stick properties
  • excellent wear resistance
  • good machinability
  • resistant to many oils, greases and fuels
  • high toughness
  • high mechanical load capacity

Target industries

  • conveyor technology
  • construction industry
  • heavy duty industry
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAGLIDE Black
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 212 to 300 F (100 to 149 C)
Tensile (Break) 9200 to 12000 psi (63432 to 82738 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 129836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.4724 inch (12 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details