Ensinger, Inc. TECAST® T blue

Description
This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: blue Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry
Datasheet
Description
This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: blue Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAST® T blue -  - Ensinger, Inc.
Washington, PA, United States
TECAST® T blue
TECAST® T blue
This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Facts Chemical designation: PA 6 (Polyamide 6) Color: blue Density: 1,15 g/cm3 Main Features good wear properties good mechanical properties high fatigue strength good damping high mechanical load capacity resistant to many oils, greases and fuels Target industries construction industry gear manufacturing oil and gas industry conveyor technology agricultural machinery heavy duty industry mining industry

This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: blue
  • Density: 1,15 g/cm3

Main Features

  • good wear properties
  • good mechanical properties
  • high fatigue strength
  • good damping
  • high mechanical load capacity
  • resistant to many oils, greases and fuels

Target industries

  • construction industry
  • gear manufacturing
  • oil and gas industry
  • conveyor technology
  • agricultural machinery
  • heavy duty industry
  • mining industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAST® T blue
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 200 to 300 F (93 to 149 C)
Deflection Temperature 200 to 370 F (93.33 to 188 C)
Thermal Conductivity 0.2409 W/m-K (0.1392 BTU-ft/hr-ft²-F)
Tensile (Break) 10500 psi (72395 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2006-1691 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details