Ensinger, Inc. HYDEX® 202 natural

Description
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14. Facts Chemical designation: PU (Polyurethane) Color: beige Density: 1,2 g/cm3 Main Features high dimensional stability broad chemical compatibility good impact strength good mechanical properties easy to machine Target industries medical technology chemical technology fixture construction pharmaceutical industry oil and gas industry process engineering
Datasheet
Description
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14. Facts Chemical designation: PU (Polyurethane) Color: beige Density: 1,2 g/cm3 Main Features high dimensional stability broad chemical compatibility good impact strength good mechanical properties easy to machine Target industries medical technology chemical technology fixture construction pharmaceutical industry oil and gas industry process engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYDEX® 202 natural -  - Ensinger, Inc.
Washington, PA, United States
HYDEX® 202 natural
HYDEX® 202 natural
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14. Facts Chemical designation: PU (Polyurethane) Color: beige Density: 1,2 g/cm3 Main Features high dimensional stability broad chemical compatibility good impact strength good mechanical properties easy to machine Target industries medical technology chemical technology fixture construction pharmaceutical industry oil and gas industry process engineering

Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14.

Facts

  • Chemical designation: PU (Polyurethane)
  • Color: beige
  • Density: 1,2 g/cm3

Main Features

  • high dimensional stability
  • broad chemical compatibility
  • good impact strength
  • good mechanical properties
  • easy to machine

Target industries

  • medical technology
  • chemical technology
  • fixture construction
  • pharmaceutical industry
  • oil and gas industry
  • process engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HYDEX® 202 natural
Chemical System Polyurethane; PU (Polyurethane)
Use Temperature 280 F (138 C)
Deflection Temperature 280 to 290 F (138 to 143 C)
Tensile (Break) 8000 to 9000 psi (55158 to 62053 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Fototex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details