Ensinger, Inc. TECASON P MT XRO® green

Description
Like Ensinger's other XRO products, TECASON P MT XRO green contains a radio opacifier which makes it visible in x-ray. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet
Description
Like Ensinger's other XRO products, TECASON P MT XRO green contains a radio opacifier which makes it visible in x-ray. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON P MT XRO® green -  - Ensinger, Inc.
Washington, PA, United States
TECASON P MT XRO® green
TECASON P MT XRO® green
Like Ensinger's other XRO products, TECASON P MT XRO green contains a radio opacifier which makes it visible in x-ray. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,36 g/cm3 Main Features x-ray opaque high thermal and mechanical capacity good heat deflection temperature hydrolysis and superheated steam resistant good impact strength high gamma radiation resistance good chemical resistance high strength Target industries medical technology

Like Ensinger's other XRO products, TECASON P MT XRO green contains a radio opacifier which makes it visible in x-ray.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: green
  • Density: 1,36 g/cm3

Main Features

  • x-ray opaque
  • high thermal and mechanical capacity
  • good heat deflection temperature
  • hydrolysis and superheated steam resistant
  • good impact strength
  • high gamma radiation resistance
  • good chemical resistance
  • high strength

Target industries

  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON P MT XRO® green
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Use Temperature 300 F (149 C)
Tensile (Break) 11500 psi (79290 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Plastic Rods - 4083986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details