Ensinger, Inc. TECATRON CM XP64 natural

Description
This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness Facts Chemical designation: PPS (Polyphenylensulfide ) Color: beige Density: 1,7 g/cm3 Main Features high dimensional stability good chemical resistance high creep resistance good heat deflection temperature resistance against high energy radiation high stiffness high strength Target industries oil and gas industry
Datasheet
Description
This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness Facts Chemical designation: PPS (Polyphenylensulfide ) Color: beige Density: 1,7 g/cm3 Main Features high dimensional stability good chemical resistance high creep resistance good heat deflection temperature resistance against high energy radiation high stiffness high strength Target industries oil and gas industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECATRON CM XP64 natural -  - Ensinger, Inc.
Washington, PA, United States
TECATRON CM XP64 natural
TECATRON CM XP64 natural
This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness Facts Chemical designation: PPS (Polyphenylensulfide ) Color: beige Density: 1,7 g/cm3 Main Features high dimensional stability good chemical resistance high creep resistance good heat deflection temperature resistance against high energy radiation high stiffness high strength Target industries oil and gas industry

This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness

Facts

  • Chemical designation: PPS (Polyphenylensulfide)
  • Color: beige
  • Density: 1,7 g/cm3

Main Features

  • high dimensional stability
  • good chemical resistance
  • high creep resistance
  • good heat deflection temperature
  • resistance against high energy radiation
  • high stiffness
  • high strength

Target industries

  • oil and gas industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECATRON CM XP64 natural
Chemical System PPS (Polyphenylensulfide)
Tensile (Break) 6200 psi (42748 KPa)
Tensile Modulus 900 to 1200 ksi (633 to 844 kg/mm²)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 284-340 - WAGO
Specs
Form / Shape Plate
Thickness 1.33 inch (33.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PTFE pipe fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Pharmaceutical & Biotechnology,Food & Beverage Industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details