Ensinger, Inc. TECASON® P black (Radel 5500)

Description
​Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave) cycles. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: black Density: 1,29 g/cm3 Main Features high strength high thermal and mechanical capacity very resistant to autoclaving high dielectric strength good machinability Target industries medical technology electronics food processing process engineering
Datasheet
Description
​Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave) cycles. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: black Density: 1,29 g/cm3 Main Features high strength high thermal and mechanical capacity very resistant to autoclaving high dielectric strength good machinability Target industries medical technology electronics food processing process engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASON® P black (Radel 5500) -  - Ensinger, Inc.
Washington, PA, United States
TECASON® P black (Radel 5500)
TECASON® P black (Radel 5500)
​Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave) cycles. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: black Density: 1,29 g/cm3 Main Features high strength high thermal and mechanical capacity very resistant to autoclaving high dielectric strength good machinability Target industries medical technology electronics food processing process engineering

​Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave) cycles.

Facts

  • Chemical designation: PPSU (Polyphenylsulfone)
  • Color: black
  • Density: 1,29 g/cm3

Main Features

  • high strength
  • high thermal and mechanical capacity
  • very resistant to autoclaving
  • high dielectric strength
  • good machinability

Target industries

  • medical technology
  • electronics
  • food processing
  • process engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASON® P black (Radel 5500)
Chemical System Polysulphone; PPSU (Polyphenylsulfone)
Material Type Electrical Insulation
Industry OEM or Industrial
Use Temperature 300 to 360 F (149 to 182 C)
Deflection Temperature 405 F (207 C)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2007-8894 - WAGO
Specs
Form / Shape Plate
Thickness 1.99 inch (50.5 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details