Ensinger, Inc. TECAPEEK CMP natural

Description
TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which includes high mechanical strength and dimensional stability for tightest part tolerances, along with a low tendency to creep. TECAPEEK CMP is of a higher purity level than standard TECAPEEK. This combined with excellent chemical resistance and specially improved abrasion and friction characteristics, rounds out the property profile of this PEEK CMP modification. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,31 g/cm3 Main Features good heat deflection temperature good machinability inherent flame retardant hydrolysis and superheated steam resistant resistance against high energy radiation good slide and wear properties high toughness high creep resistance Target industries semiconductor technology
Datasheet
Description
TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which includes high mechanical strength and dimensional stability for tightest part tolerances, along with a low tendency to creep. TECAPEEK CMP is of a higher purity level than standard TECAPEEK. This combined with excellent chemical resistance and specially improved abrasion and friction characteristics, rounds out the property profile of this PEEK CMP modification. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,31 g/cm3 Main Features good heat deflection temperature good machinability inherent flame retardant hydrolysis and superheated steam resistant resistance against high energy radiation good slide and wear properties high toughness high creep resistance Target industries semiconductor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK CMP natural -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK CMP natural
TECAPEEK CMP natural
TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which includes high mechanical strength and dimensional stability for tightest part tolerances, along with a low tendency to creep. TECAPEEK CMP is of a higher purity level than standard TECAPEEK. This combined with excellent chemical resistance and specially improved abrasion and friction characteristics, rounds out the property profile of this PEEK CMP modification. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,31 g/cm3 Main Features good heat deflection temperature good machinability inherent flame retardant hydrolysis and superheated steam resistant resistance against high energy radiation good slide and wear properties high toughness high creep resistance Target industries semiconductor technology

TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which includes high mechanical strength and dimensional stability for tightest part tolerances, along with a low tendency to creep. TECAPEEK CMP is of a higher purity level than standard TECAPEEK. This combined with excellent chemical resistance and specially improved abrasion and friction characteristics, rounds out the property profile of this PEEK CMP modification.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: beige
  • Density: 1,31 g/cm3

Main Features

  • good heat deflection temperature
  • good machinability
  • inherent flame retardant
  • hydrolysis and superheated steam resistant
  • resistance against high energy radiation
  • good slide and wear properties
  • high toughness
  • high creep resistance

Target industries

  • semiconductor technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK CMP natural
Chemical System PEEK; PEEK (Polyetheretherketone)
Use Temperature 500 to 572 F (260 to 300 C)
Thermal Conductivity 0.2700 W/m-K (0.1560 BTU-ft/hr-ft²-F)
Tensile (Break) 15954 psi (110000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 257-500 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details