Ensinger, Inc. TECASINT 1021 black

Description
TECASINT 1021 black has been developed from the base polymer TECASINT 1011 natural. Unlike TECASINT 1011, however, it contains 15% graphite. The material has improved friction and wear properties for tribological applications. TECASINT 1021 is suitable for both lubricated and dry applications since it is self lubricating. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,41 g/cm3 Main Features very good slide and wear properties very good thermal stability good wear resistance good chemical resistance high thermal and mechanical capacity resistance against high energy radiation high creep resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet
Description
TECASINT 1021 black has been developed from the base polymer TECASINT 1011 natural. Unlike TECASINT 1011, however, it contains 15% graphite. The material has improved friction and wear properties for tribological applications. TECASINT 1021 is suitable for both lubricated and dry applications since it is self lubricating. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,41 g/cm3 Main Features very good slide and wear properties very good thermal stability good wear resistance good chemical resistance high thermal and mechanical capacity resistance against high energy radiation high creep resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 1021 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 1021 black
TECASINT 1021 black
TECASINT 1021 black has been developed from the base polymer TECASINT 1011 natural. Unlike TECASINT 1011, however, it contains 15% graphite. The material has improved friction and wear properties for tribological applications. TECASINT 1021 is suitable for both lubricated and dry applications since it is self lubricating. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,41 g/cm3 Main Features very good slide and wear properties very good thermal stability good wear resistance good chemical resistance high thermal and mechanical capacity resistance against high energy radiation high creep resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology cryogenic engineering conveyor technology hot glass technology mechanical engineering precision engineering

TECASINT 1021 black has been developed from the base polymer TECASINT 1011 natural. Unlike TECASINT 1011, however, it contains 15% graphite. The material has improved friction and wear properties for tribological applications. TECASINT 1021 is suitable for both lubricated and dry applications since it is self lubricating.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: black
  • Density: 1,41 g/cm3

Main Features

  • very good slide and wear properties
  • very good thermal stability
  • good wear resistance
  • good chemical resistance
  • high thermal and mechanical capacity
  • resistance against high energy radiation
  • high creep resistance
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • aircraft and aerospace technology
  • cryogenic engineering
  • conveyor technology
  • hot glass technology
  • mechanical engineering
  • precision engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 1021 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Thermal Conductivity 0.8000 W/m-K (0.4622 BTU-ft/hr-ft²-F)
Tensile (Break) 14069 psi (97000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 255-100 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details