Plasticwheels Ltd. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| 40MM OFFSET | |
| 7/8" SQ EXP FITTED | |
| ASSEMBLED WITH LOW TEMP. GREASE | |
| AUSTRALIAN T/PLT (HOLLOW BAR) | |
| Extra Heavy Duty Fabricated Castors | |
| Heavy duty fabricated castor | |
| Hub Material: Cast Iron | |
| Hub Material: Cast Iron Tire Material: Polyurethane | |
| Hub Material: Cast Iron Tire Material: Rubber | |
| Hub Material: Cushion Rubber Tire Material: Cushion Rubber | |
| Hub Material: Cushion Rubber Tire Material: Polyurethane | |
| Hub Material: Extra Duty Cast Iron Tire Material: Pneumatic | |
| Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane | |
| Hub Material: Extra Duty Cast Iron Tire Material: Rubber | |
| Hub Material: Nylon | |
| Hub Material: Nylon Tire Material: Polyurethane | |
| Hub Material: Nylon Tire Material: Rubber | |
| Hub Material: Phenolic | |
| Hub Material: Polypropylene | |
| Hub Material: Polypropylene Tire Material: Rubber | |
| Hub Material: Steel Tire Material: Rubber | |
| Jacking Castors | |
| Medium duty pressed steel castor | |
| O/ALL HEIGHT WITH 254 DIA WHEEL 305 | |
| O/ALL HEIGHT WITH 254DIA WHEEL -305 | |
| SP GT6 ASSY MINUS BRAKE COMPONENTS | |
| SP HGT, WIDE FSP's | |
| T/P 7X4.125 & 6X3 CRS(HOL BAR) | |
| T/PLT 7X4 & 6X3CTRS |
| << Prev | Next >> |