KV10CIBM4 -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KV10CIBM4
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV10CIBM4 |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
2999 lbs (1360 kg)
|
|
Wheel Diameter
|
9.84 inch (250 mm)
|
|
Wheel Width
|
2.01 inch (51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details