SL6CIB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL6CIB
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
SL6CIB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL6CIB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
900 lbs (408 kg)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details