Plasticwheels Ltd. Heavy duty fabricated castor KVF12RTBJ

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KVF12RTBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KVF12RTBJ
Heavy duty fabricated castor KVF12RTBJ
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KVF12RTBJ
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Rubber/Metal
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2430391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F - JS385-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details