Plasticwheels Ltd. Heavy duty fabricated castor GT8PNBJ

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GT8PNBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GT8PNBJ
Heavy duty fabricated castor GT8PNBJ
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT8PNBJ
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2535671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details