Hub Material: Cast Iron
Tire Material: Rubber
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | GT10RTBJ |
| Product Name | Heavy duty fabricated castor |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1499 lbs (680 kg) |
| Wheel Diameter | 9.84 inch (250 mm) |
| Wheel Width | 2.01 inch (51 mm) |