SL4CI -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL4CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
SL4CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL4CI |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
992 lbs (450 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Features
Brake
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details