SLF8NY -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF8NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SLF8NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF8NY |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
4.75 inch (121 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details