JA6CIB -- JACKING CASTORS
Plasticwheels Ltd.
Jacking Castors
JA6CIB
Description
Jacking Castors
Description
Jacking Castors
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
JA6CIB |
|
Product Name
|
Jacking Castors |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
2249 lbs (1020 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
2 inch (50.8 mm)
View Details
Wheel Type
Pp
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details