KV8CIHT -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KV8CIHT
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
KV8CIHT
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV8CIHT |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
2.12 inch (53.97 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.42 inch (36 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details