SLF6CI -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF6CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
SLF6CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF6CI |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Wheel Type
Pur
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details