KJA3CI -- LIGHT DUTY JACKING CASTOR
Plasticwheels Ltd.
Light Duty Jacking Castor
KJA3CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Light Duty Jacking Castor
KJA3CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA3CI |
|
Product Name
|
Light Duty Jacking Castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details