KJA150NY -- MEDIUM DUTY JACKING CASTORS
Plasticwheels Ltd.
Medium Duty Jacking Castors
KJA150NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA150NY |
|
Product Name
|
Medium Duty Jacking Castors |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
507 lbs (230 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.34 inch (34 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details