JA8CIB -- JACKING CASTORS
Plasticwheels Ltd.
Jacking Castors
JA8CIB
Description
Jacking Castors
Description
Jacking Castors
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
JA8CIB |
|
Product Name
|
Jacking Castors |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
2403 lbs (1090 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
397 lbs (180 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details