Plasticwheels Ltd. Heavy duty fabricated castor KV12SUBJM4

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KV12SUBJM4 - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KV12SUBJM4
Heavy duty fabricated castor KV12SUBJM4
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KV12SUBJM4
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-150F - JS375-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor Wheels - 2974600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details