KVF8NYB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KVF8NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
KVF8NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KVF8NYB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
2.01 inch (51 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
1.97 inch (50 mm)
Overall Height
2.83 inch (72 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details