Plasticwheels Ltd. Heavy duty fabricated castor KV10RTBL

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KV10RTBL - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KV10RTBL
Heavy duty fabricated castor KV10RTBL
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KV10RTBL
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Metal
Features Brake
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details