Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EHF110SUTM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EHF110SUTM - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EHF110SUTM
Extra Heavy Duty Fabricated Castors EHF110SUTM
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EHF110SUTM
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Rigid Plate Caster
Wheel Type Poly/Metal
Maximum Load 5005 lbs (2270 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2304833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details