Plasticwheels Ltd. heavy duty fabricated castor GT10CI

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
heavy duty fabricated castor - GT10CI - Plasticwheels Ltd.
Rugeley, United Kingdom
heavy duty fabricated castor
GT10CI
heavy duty fabricated castor GT10CI
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT10CI
Product Name heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 2500426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
Overall Height 4.92 inch (125 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details