Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EHF312RTTM40

Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber
Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EHF312RTTM40 - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EHF312RTTM40
Extra Heavy Duty Fabricated Castors EHF312RTTM40
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Hub Material: Extra Duty Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EHF312RTTM40
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Rigid Plate Caster
Wheel Type Rubber/Metal
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details