SL6NYB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL6NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SL6NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL6NYB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
2.12 inch (53.97 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details