Plasticwheels Ltd. Heavy duty fabricated castor GTF8CCBJ

Description
Hub Material: Cushion Rubber Tire Material: Polyurethane
Description
Hub Material: Cushion Rubber Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GTF8CCBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GTF8CCBJ
Heavy duty fabricated castor GTF8CCBJ
Hub Material: Cushion Rubber Tire Material: Polyurethane

Hub Material: Cushion Rubber
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GTF8CCBJ
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Maximum Load 386 lbs (175 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-75H - JS380-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details