Plasticwheels Ltd. Heavy duty fabricated castor GT8CCBJ

Description
Hub Material: Cushion Rubber Tire Material: Polyurethane
Description
Hub Material: Cushion Rubber Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GT8CCBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GT8CCBJ
Heavy duty fabricated castor GT8CCBJ
Hub Material: Cushion Rubber Tire Material: Polyurethane

Hub Material: Cushion Rubber
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT8CCBJ
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Maximum Load 386 lbs (175 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details