Plasticwheels Ltd. Jacking Castors JA6SUB

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Jacking Castors - JA6SUB - Plasticwheels Ltd.
Rugeley, United Kingdom
Jacking Castors
JA6SUB
Jacking Castors JA6SUB
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number JA6SUB
Product Name Jacking Castors
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH LEVELING GLIDE - AF-65 - AF-65 - Sugatsune America, Inc.
Specs
Caster Type Leveling Caster
Wheel Type Single Wheel
Maximum Load 562 lbs (255 kg)
View Details
Castor Wheels - 2304844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details