Hub Material: Cast Iron
Tire Material: Polyurethane
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | GT10SUBL |
| Product Name | Heavy duty fabricated castor |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake |
| Wheel Diameter | 9.84 inch (250 mm) |