Plasticwheels Ltd. Heavy duty fabricated castor GTF8RT

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GTF8RT - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GTF8RT
Heavy duty fabricated castor GTF8RT
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GTF8RT
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Rubber/Metal
Maximum Load 1290 lbs (585 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65PB - UHG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details