SLF4NY -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF4NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SLF4NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF4NY |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details