Plasticwheels Ltd. Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Page: 1 2 3 4
Product Name Notes
2% ANTI-STATIC WHEEL; 511BHSPAS, M10x40
522BH12LUB ASSEMBLY
ANTI-STATIC WHEEL STD (2%)
ANTI-STATIC WHEEL; 511ASSP; M10 x 40
ANTI-STATIC WHEEL; 511ASSP; M10 x 60
AS K163 BUT FITTED M10 X 60 DRI-LOC 8.8
Heavy duty pressed steel castor
Hub Material: Cast Iron
Hub Material: Cast Iron Tire Material: Polyurethane
Hub Material: Cast Iron Tire Material: Rubber
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Hub Material: Nylon
Hub Material: Nylon Tire Material: Polyurethane
Hub Material: Nylon Tire Material: Rubber
Hub Material: Phenolic
Hub Material: polypropylene
Hub Material: polypropylene Tire Material: Polyurethane
Hub Material: polypropylene Tire Material: Rubber
Hub Material: Steel Tire Material: Pneumatic
Hub Material: Steel Tire Material: Rubber
M10 x 35 DRI-LOC BOLT
M10 x 40 HEXAGON HEAD PATCH BOLT
M12 x 45 HEXAGON HEAD BOLT
Medium duty pressed steel castor
PP SHOCKABSORBING WHEEL GREY THREADGUARD
PP SHOCKABSORBING WHEEL RED/GREY
TRAVELATOR M10X40 WITH ANTIRATTLE WASHER

<< Prev Next >>