Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | KVF10SUTMM4 |
| Product Name | Heavy duty fabricated castor |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Metal |
| Maximum Load | 2503 lbs (1135 kg) |
| Wheel Diameter | 9.84 inch (250 mm) |
| Wheel Width | 2.01 inch (51 mm) |