KJA4CI -- LIGHT DUTY JACKING CASTOR
Plasticwheels Ltd.
Light Duty Jacking Castor
KJA4CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Light Duty Jacking Castor
KJA4CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA4CI |
|
Product Name
|
Light Duty Jacking Castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.5 inch (38 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details