SLF6NY -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF6NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SLF6NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF6NY |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.22 inch (31 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details