Plasticwheels Ltd. Heavy duty fabricated castor GT8CTBJ

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GT8CTBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GT8CTBJ
Heavy duty fabricated castor GT8CTBJ
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT8CTBJ
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2430391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details