Plasticwheels Ltd. Heavy duty pressed steel castor 961NY

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 961NY - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
961NY
Heavy duty pressed steel castor 961NY
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 961NY
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Maximum Load 119 lbs (54 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details