KVF8CIBM4VHTK450 -- RE-FITTED WITH VHT GREASE
Plasticwheels Ltd.
RE-FITTED WITH VHT GREASE
KVF8CIBM4VHTK450
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KVF8CIBM4VHTK450 |
|
Product Name
|
RE-FITTED WITH VHT GREASE |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Diameter
|
14.76 inch (375 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
2.12 inch (53.97 mm)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details