SL5NYBK -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL5NYBK
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SL5NYBK
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL5NYBK |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Features
|
Brake
|
|
Maximum Load
|
805 lbs (365 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
88.2 lbs (40 kg)
View Details
Wheel Type
Rubber/Plastic; Elastic
Features
Brake
Maximum Load
397 lbs (180 kg)
View Details