KV8CIBM4LVHTK482 -- FITTED WITH VHT GREASE
Plasticwheels Ltd.
FITTED WITH VHT GREASE
KV8CIBM4LVHTK482
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV8CIBM4LVHTK482 |
|
Product Name
|
FITTED WITH VHT GREASE |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.42 inch (36 mm)
View Details