SLF5CI -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF5CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
SLF5CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF5CI |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.42 inch (36 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details