KJA5NY -- LIGHT DUTY JACKING CASTOR
Plasticwheels Ltd.
Light Duty Jacking Castor
KJA5NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Light Duty Jacking Castor
KJA5NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA5NY |
|
Product Name
|
Light Duty Jacking Castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3.56 inch (90.49 mm)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.57 inch (40 mm)
Wheel Width
0.6299 inch (16 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details