Plasticwheels Ltd. Heavy duty fabricated castor GTF6PNB

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GTF6PNB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GTF6PNB
Heavy duty fabricated castor GTF6PNB
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GTF6PNB
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Plastic
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details